AUTOMOTIVE 4-BIT IC AND SMBUS I/
AUTOMOTIVE 4-BIT IC AND SMBUS I/
AUTOMOTIVE 4-BIT IC AND SMBUS I/
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 296-TCA9536AQDTMRQ1CT-ND |
| Product Name | I/O Expanders |
| Technology | I2C; SMBus |
| Device Type | Port / Bus Expander |
| Supply Voltage | Other; 1.65V ~ 5.5V |