Remote 8-Bit I2C Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
8-Bit I2C I/O Expander, 400kHz, 8 Ch, Push-Pull, TSSOP Product overview: TCA9534PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9534PWR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 400kHz 16-TSSOP
I/O Expander 8 I²C 400kHz 16-TSSOP
I/O Expander 8 I²C 400kHz 16-TSSOP
400kHz I2C TSSOP-16 I/O Expanders ROHS
IC I/O EXPANDER I2C 8B 16TSSOP
I/O Expander 8 I²C 400 kHz 16-TSSOP
Interface - I/O Expanders Remote 8B I2C and Low-Pwr I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA9534PWR | 749-TCA9534PWR | 296-40574-2-ND | TCA9534PWR | TCA9534PWR | TCA9534PWR | TCA9534PWR |
| Product Name | TCA9534 Remote 8-Bit I2C Low-Power I/O Expander with Interrupt Output and Configuration Registers | 8-bit 400kHz TSSOP Interface Transceiver IC | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C | I2C | I2C; I²C | I2C; I²C | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | UART | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |