I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
Remote 8-Bit I2C Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: TCA9534DWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9534DWT can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 400 kHz 16-SOIC
I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes
Interface - I/O Expanders Remote 8-Bit I2C Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85
IC I/O EXPANDER I2C 8B 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-45201-2-ND | 749-TCA9534DWT | TCA9534DWT | 26AJ9806 | TCA9534DWT | TCA9534DWT |
| Product Name | I/O Expanders | Low-Power 8-bit SOIC Interface Transceiver IC | I/O Expanders | I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V | Other; 1.65V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |