Level-Translating I2C Bus Repeater 8-VSSOP -40 to 85
I2C/SMBUS BUS REPEATER, 400KHZ, VSSOP-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TCA9517DGKR | 28AH5265 |
| Product Name | TCA9517 Level-Translating I2C Bus Repeater | I2C/smbus Bus Repeater, 400Khz, Vssop-8; Ic Interface Type Texas Instruments |
| Technology | I2C | I2C |
| Device Type | TCA9517 Level-Translating I2C Bus Repeater | |
| Features | RoHS | RoHS |