Texas Instruments Standard Linear and Logic Dual 3.3V 5V Logic IC TCA9517DGKR

Description
I2C Buffer Repeater 3.3V/5V 2Ch VSSOP Product overview: TCA9517DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I2C Buffer Repeater 3.3V/5V 2Ch VSSOP Product overview: TCA9517DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V 5V Logic IC
732-TCA9517DGKR
Dual 3.3V 5V Logic IC 732-TCA9517DGKR
I2C Buffer Repeater 3.3V/5V 2Ch VSSOP Product overview: TCA9517DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517DGKR can be used for catalog matching and distributor lookup.

I2C Buffer Repeater 3.3V/5V 2Ch VSSOP Product overview: TCA9517DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TCA9517DGKR
Product Name Dual 3.3V 5V Logic IC
Gate Type Buffer/Driver; Translator
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details