Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
IC TRANSLATOR BIDIR 24TSSOP
Translator Circuit Channel 24-TSSOP
1.5V~3.6V 1 8 1.5V~5.5V TSSOP-24 Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL 24TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1727-4308-6-ND | 74LVC4245APW,118 | 74LVC4245APW,118 | 74LVC4245APW,118 | 74LVC4245APW,118 | 74LVC4245APW,118 |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 24-TSSOP (0.173", 4.40mm Width) | |
| Output Type | 3-State | 3-State | Tri-State | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |