Texas Instruments TCA6424A Low-Voltage 24-Bit I2C and SMBus I/O Expander TCA6424ARGJR

Description
Low-Voltage 24-Bit I2C and SMBus I/O Expander 32-UQFN -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 24-Bit I2C and SMBus I/O Expander 32-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6424A Low-Voltage 24-Bit I2C and SMBus I/O Expander - TCA6424ARGJR - Texas Instruments
Dallas, TX, United States
TCA6424A Low-Voltage 24-Bit I2C and SMBus I/O Expander
TCA6424ARGJR
TCA6424A Low-Voltage 24-Bit I2C and SMBus I/O Expander TCA6424ARGJR
Low-Voltage 24-Bit I2C and SMBus I/O Expander 32-UQFN -40 to 85

Low-Voltage 24-Bit I2C and SMBus I/O Expander 32-UQFN -40 to 85

Buy Now Datasheet
100kHz 400kHz 5.5V Interface Transceiver IC - 749-TCA6424ARGJR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kHz 400kHz 5.5V Interface Transceiver IC
749-TCA6424ARGJR
100kHz 400kHz 5.5V Interface Transceiver IC 749-TCA6424ARGJR
I2C Interface 100kHz/400kHz 5.5V 32-Pin UQFN EP T/R Product overview: TCA6424ARGJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6424ARGJR can be used for catalog matching and distributor lookup.

I2C Interface 100kHz/400kHz 5.5V 32-Pin UQFN EP T/R Product overview: TCA6424ARGJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6424ARGJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-27844-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-27844-6-ND
I/O Expanders 296-27844-6-ND
I/O Expander 24 I²C, SMBus 400kHz 32-UQFN (5x5)

I/O Expander 24 I²C, SMBus 400kHz 32-UQFN (5x5)

Buy Now Datasheet
I/O Expanders - 296-27844-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-27844-2-ND
I/O Expanders 296-27844-2-ND
I/O Expander 24 I²C, SMBus 400kHz 32-UQFN (5x5)

I/O Expander 24 I²C, SMBus 400kHz 32-UQFN (5x5)

Buy Now Datasheet
I/O Expanders - 296-27844-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-27844-1-ND
I/O Expanders 296-27844-1-ND
I/O Expander 24 I²C, SMBus 400kHz 32-UQFN (5x5)

I/O Expander 24 I²C, SMBus 400kHz 32-UQFN (5x5)

Buy Now Datasheet
I/O Expanders - TCA6424ARGJR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA6424ARGJR
I/O Expanders TCA6424ARGJR
IC I/O EXPANDER I2C 24B 32UQFN

IC I/O EXPANDER I2C 24B 32UQFN

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - TCA6424ARGJR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
TCA6424ARGJR
Communication Interface Chip/UART/485/232 >> I/O Expanders TCA6424ARGJR
24 400kHz VQFN-32-EP(5x5) I/O Expanders ROHS

24 400kHz VQFN-32-EP(5x5) I/O Expanders ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA6424ARGJR
Interface - I/O Expanders TCA6424ARGJR
Interface - I/O Expanders Lo-Vltg 24B I2C and SMBus I/O Expander

Interface - I/O Expanders Lo-Vltg 24B I2C and SMBus I/O Expander

Buy Now Datasheet
I/O Expanders - TCA6424ARGJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6424ARGJR
I/O Expanders TCA6424ARGJR
I/O Expander 24 I²C, SMBus 400 kHz 32-UQFN (5x5)

I/O Expander 24 I²C, SMBus 400 kHz 32-UQFN (5x5)

Buy Now
Ic, 24Bit I2C And Smbus I/o Expndr, 400K; Chip Configuration Texas Instruments - 28AH5260 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit I2C And Smbus I/o Expndr, 400K; Chip Configuration Texas Instruments
28AH5260
Ic, 24Bit I2C And Smbus I/o Expndr, 400K; Chip Configuration Texas Instruments 28AH5260
IC, 24BIT I2C AND SMBUS I/O EXPNDR, 400K; Chip Configuration:24bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:UQFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes

IC, 24BIT I2C AND SMBUS I/O EXPNDR, 400K; Chip Configuration:24bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:UQFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6424ARGJR 749-TCA6424ARGJR 296-27844-6-ND TCA6424ARGJR TCA6424ARGJR TCA6424ARGJR TCA6424ARGJR 28AH5260
Product Name TCA6424A Low-Voltage 24-Bit I2C and SMBus I/O Expander 100kHz 400kHz 5.5V Interface Transceiver IC I/O Expanders I/O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders Interface - I/O Expanders I/O Expanders Ic, 24Bit I2C And Smbus I/o Expndr, 400K; Chip Configuration Texas Instruments
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C I2C; SMBus; I²C, SMBus I2C
Device Type Port / Bus Expander Transceiver Port / Bus Expander UART Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V~5.5V Other; 1.65V ~ 5.5V Other; 1.65V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F374LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54HC367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HC367F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers