Texas Instruments TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408PWRG4

Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register - TCA6408PWRG4 - Texas Instruments
Dallas, TX, United States
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register
TCA6408PWRG4
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408PWRG4
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85

Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - TCA6408PWRG4-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
TCA6408PWRG4-ND
I/O Expanders TCA6408PWRG4-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - TCA6408PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6408PWRG4
I/O Expanders TCA6408PWRG4
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6408PWRG4 TCA6408PWRG4-ND TCA6408PWRG4
Product Name TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Port / Bus Expander
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16271 12-Bit To 24-Bit Multiplexed Bus Exchanger With 3-State Outputs - 74ALVCH16271DGGRE4 - Texas Instruments
Specs
Technology ALVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
View Details
3 suppliers
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
 - 74FCT240ASCX - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
CD74AC240 Octal Inverting Buffer/Line Drivers with 3-State Outputs - CD74AC240M - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers