Texas Instruments TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408PWR

Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register - TCA6408PWR - Texas Instruments
Dallas, TX, United States
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register
TCA6408PWR
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408PWR
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85

Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - 296-21822-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21822-2-ND
I/O Expanders 296-21822-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Interface Transceiver IC
749-TCA6408PWR
8-bit TSSOP Interface Transceiver IC 749-TCA6408PWR
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85 Product overview: TCA6408PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408PWR can be used for catalog matching and distributor lookup.

Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85 Product overview: TCA6408PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408PWR can be used for catalog matching and distributor lookup.

Supplier's Site
I/O Expanders - TCA6408PWR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA6408PWR
I/O Expanders TCA6408PWR
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet
I/O Expanders - TCA6408PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6408PWR
I/O Expanders TCA6408PWR
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6408PWR 296-21822-2-ND 749-TCA6408PWR TCA6408PWR TCA6408PWR
Product Name TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register I/O Expanders 8-bit TSSOP Interface Transceiver IC I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - 74BCT244SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DGGRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
 - 74BCT245SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver; Transceiver
Package Type SOP; SOP20
View Details