Texas Instruments TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408PWG4

Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register - TCA6408PWG4 - Texas Instruments
Dallas, TX, United States
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register
TCA6408PWG4
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408PWG4
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85

Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 16-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - TCA6408PWG4-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
TCA6408PWG4-ND
I/O Expanders TCA6408PWG4-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - TCA6408PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6408PWG4
I/O Expanders TCA6408PWG4
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6408PWG4 TCA6408PWG4-ND TCA6408PWG4
Product Name TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Port / Bus Expander
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN54HC244 Octal Buffers And Line Drivers With 3-State Outputs - 8409601SA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
IC CONTROLLER FASTCHRGE 16-DIP - 815-BQ2004EPNG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage 5V; Other; 5V
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details