Texas Instruments TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander TCA6408ARGTR

Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander - TCA6408ARGTR - Texas Instruments
Dallas, TX, United States
TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander
TCA6408ARGTR
TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander TCA6408ARGTR
Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-QFN -40 to 85

Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
400kHz 5.5V VQFN Interface Transceiver IC
749-TCA6408ARGTR
400kHz 5.5V VQFN Interface Transceiver IC 749-TCA6408ARGTR
8-Ch I/O Expander, I2C, 400kHz, 5.5V, VQFN EP Product overview: TCA6408ARGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408ARGTR can be used for catalog matching and distributor lookup.

8-Ch I/O Expander, I2C, 400kHz, 5.5V, VQFN EP Product overview: TCA6408ARGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408ARGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-24825-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24825-2-ND
I/O Expanders 296-24825-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - 296-24825-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24825-1-ND
I/O Expanders 296-24825-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - 296-24825-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24825-6-ND
I/O Expanders 296-24825-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

Buy Now Datasheet
I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments - 28AH5257 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments
28AH5257
I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments 28AH5257
I/O EXPANDER, 8BIT, 400KHZ, VQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, VQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA6408ARGTR
Interface - I/O Expanders TCA6408ARGTR
Interface - I/O Expanders Lo-Vltg 8B I2C & SMBus I/O Expander

Interface - I/O Expanders Lo-Vltg 8B I2C & SMBus I/O Expander

Buy Now Datasheet
I/O Expanders - TCA6408ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6408ARGTR
I/O Expanders TCA6408ARGTR
I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (3x3)

Buy Now
I/O Expanders - TCA6408ARGTR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA6408ARGTR
I/O Expanders TCA6408ARGTR
IC I/O EXPANDER I2C 8B 16QFN

IC I/O EXPANDER I2C 8B 16QFN

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - TCA6408ARGTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
TCA6408ARGTR
Communication Interface Chip/UART/485/232 >> I/O Expanders TCA6408ARGTR
8 400kHz QFN-16-EP(3x3) I/O Expanders ROHS

8 400kHz QFN-16-EP(3x3) I/O Expanders ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6408ARGTR 749-TCA6408ARGTR 296-24825-2-ND 28AH5257 TCA6408ARGTR TCA6408ARGTR TCA6408ARGTR TCA6408ARGTR
Product Name TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander 400kHz 5.5V VQFN Interface Transceiver IC I/O Expanders I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments Interface - I/O Expanders I/O Expanders I/O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus I2C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander UART
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 1.65V ~ 5.5V Other; 1.65V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V~5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IPW - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details