8-Bit I/O Expander, 1.8V, 16-TSSOP, Automotive, AEC-Q100 Product overview: TCA6408AQPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 1.8V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 8-bit, 1.8V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408AQPWRQ1 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
IC I/O EXPANDER I2C 8B 16TSSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of RoHS Compliant: Yes
Interface - I/O Expanders Automotive Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output 16-TSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-TCA6408AQPWRQ1 | 296-44902-6-ND | TCA6408AQPWRQ1 | TCA6408AQPWRQ1 | 26AJ9804 | TCA6408AQPWRQ1 |
| Product Name | Automotive 8-bit 1.8V TSSOP Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | I/o Expander, 8Bit, 400Khz, Tssop-16; Chip Configuration Texas Instruments | Interface - I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V |