Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander 24-TSSOP -40 to 85
I/O Expander 16 I²C 400kHz 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 103936-TCA1116PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander 24-TSSOP -40 to 85 Product overview: TCA1116PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA1116PWR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 400 kHz 24-TSSOP
Interface - I/O Expanders 16B I2C & SMBUS LOW PWR I/O EXPANDER
IC I/O EXPANDR I2C 16BIT 24TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA1116PWR | 296-29665-2-ND | 103936-TCA1116PWR | 749-TCA1116PWR | TCA1116PWR | TCA1116PWR | TCA1116PWR |
| Product Name | TCA1116 Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander | I/O Expanders | Interface - Interface - I/O Expanders - TCA1116PWR | Low-Power 16-bit TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS |