Texas Instruments TB5R3 Quad PECL Receiver TB5R3LD

Description
Quad PECL Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad PECL Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5R3 Quad PECL Receiver - TB5R3LD - Texas Instruments
Dallas, TX, United States
TB5R3 Quad PECL Receiver
TB5R3LD
TB5R3 Quad PECL Receiver TB5R3LD
Quad PECL Receiver 16-SOIC -40 to 85

Quad PECL Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5R3LD - 796350-TB5R3LD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5R3LD
796350-TB5R3LD
Interface - Interface - Drivers, Receivers, Transceivers - TB5R3LD 796350-TB5R3LD
Manufacturer: Texas Instruments Win Source Part Number: 796350-TB5R3LD Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Part Status: Obsolete(EOL) Family Name: TB5R3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): BRT1A16G; BRS2B16G-TR; FIN1532MTC; BRT1A16G-TR; Introduction Date: February 01, 2012 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796350-TB5R3LD
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Part Status: Obsolete(EOL)
Family Name: TB5R3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): BRT1A16G; BRS2B16G-TR; FIN1532MTC; BRT1A16G-TR;
Introduction Date: February 01, 2012
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5R3LD
Quad SOIC Interface Transceiver IC 710-TB5R3LD
Quad PECL Receiver 16-SOIC -40 to 85 Product overview: TB5R3LD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R3LD can be used for catalog matching and distributor lookup.

Quad PECL Receiver 16-SOIC -40 to 85 Product overview: TB5R3LD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R3LD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TB5R3LD 796350-TB5R3LD 710-TB5R3LD
Product Name TB5R3 Quad PECL Receiver Interface - Interface - Drivers, Receivers, Transceivers - TB5R3LD Quad SOIC Interface Transceiver IC
Technology PECL
Device Type Receiver Receiver Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details