Quad PECL Receiver 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043003-TB5R3DWR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quad PECL Receiver 16-SOIC -40 to 85 Product overview: TB5R3DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R3DWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TB5R3DWR | 043003-TB5R3DWR | 710-TB5R3DWR |
| Product Name | TB5R3 Quad PECL Receiver | Interface - Interface - Drivers, Receivers, Transceivers - TB5R3DWR | Quad SOIC Interface Transceiver IC |
| Technology | PECL | ||
| Device Type | Receiver | Receiver | Transceiver |
| Features | RoHS | RoHS |