The TB5R2DWR is a quad differential PECL line receiver designed to accept digital data over balanced transmission lines and convert differential input logic levels to TTL output logic levels. It features a maximum propagation delay of 4 ns and a common mode range of -1.1 V to 7.1 V. The device incorporates a -125 mV threshold offset for preferred state output, ensuring that outputs default to logic high when inputs are left open or shorted to V_CC or ground. This receiver has a high input impedance of approximately 8 k,Ѷ and provides ESD protection rated at HBM > 3 kV and CDM > 2 kV. It operates over a temperature range of -40°C to 85°C and is available in a 16-pin gull-wing SOIC package. The TB5R2DWR is suitable for applications requiring reliable data transmission with minimal delay and robust performance in various environmental conditions.
Quad PECL Line Receiver 16-SOIC -40 to 85
Quad PECL Line Receiver 16-SOIC -40 to 85 Product overview: TB5R2DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R2DWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1105540-TB5R2DWR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
LVDS Interface IC Quad PECL Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TB5R2DWR | 710-TB5R2DWR | 1105540-TB5R2DWR | TB5R2DWR |
| Product Name | TB5R2 Quad PECL Line Receiver | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TB5R2DWR | LVDS Interface IC |
| Technology | PECL | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS |