Texas Instruments TB5R1 Quad PECL Line Receiver TB5R1D

Description
Quad PECL Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad PECL Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5R1 Quad PECL Line Receiver - TB5R1D - Texas Instruments
Dallas, TX, United States
TB5R1 Quad PECL Line Receiver
TB5R1D
TB5R1 Quad PECL Line Receiver TB5R1D
Quad PECL Line Receiver 16-SOIC -40 to 85

Quad PECL Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5R1D
Quad SOIC Interface Transceiver IC 710-TB5R1D
5-V quad PECL receiver with -1.1-V to +7.1-V common mode range 16-SOIC -40 to 85 Product overview: TB5R1D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R1D can be used for catalog matching and distributor lookup.

5-V quad PECL receiver with -1.1-V to +7.1-V common mode range 16-SOIC -40 to 85 Product overview: TB5R1D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5R1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5R1D - 1264268-TB5R1D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5R1D
1264268-TB5R1D
Interface - Interface - Drivers, Receivers, Transceivers - TB5R1D 1264268-TB5R1D
Manufacturer: Texas Instruments Win Source Part Number: 1264268-TB5R1D Packaging: Tube Type: Receiver Mounting Style: SMD Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TB5R1 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1264268-TB5R1D
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TB5R1
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
TB5R1D
LVDS Interface IC TB5R1D
LVDS Interface IC Quad PECL Line Receiver

LVDS Interface IC Quad PECL Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5R1D 710-TB5R1D 1264268-TB5R1D TB5R1D
Product Name TB5R1 Quad PECL Line Receiver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TB5R1D LVDS Interface IC
Technology PECL
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers