Texas Instruments TB5D2H 5V Quad PECL Driver TB5D2HDWR

Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5D2H 5V Quad PECL Driver - TB5D2HDWR - Texas Instruments
Dallas, TX, United States
TB5D2H 5V Quad PECL Driver
TB5D2HDWR
TB5D2H 5V Quad PECL Driver TB5D2HDWR
5V Quad PECL Driver 16-SOIC -40 to 85

5V Quad PECL Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDWR - 081346-TB5D2HDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDWR
081346-TB5D2HDWR
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDWR 081346-TB5D2HDWR
Manufacturer: Texas Instruments Win Source Part Number: 081346-TB5D2HDWR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081346-TB5D2HDWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-TB5D2HDWR
Quad 5V SOIC Interface Transceiver IC 710-TB5D2HDWR
5V Quad PECL Driver 16-SOIC -40 to 85 Product overview: TB5D2HDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HDWR can be used for catalog matching and distributor lookup.

5V Quad PECL Driver 16-SOIC -40 to 85 Product overview: TB5D2HDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TB5D2HDWR 081346-TB5D2HDWR 710-TB5D2HDWR
Product Name TB5D2H 5V Quad PECL Driver Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDWR Quad 5V SOIC Interface Transceiver IC
Technology PECL
Device Type TB5D2H 5V Quad PECL Driver Receiver Transceiver
Features RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details