Texas Instruments TB5D2H 5V Quad PECL Driver TB5D2HDR

Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5D2H 5V Quad PECL Driver - TB5D2HDR - Texas Instruments
Dallas, TX, United States
TB5D2H 5V Quad PECL Driver
TB5D2HDR
TB5D2H 5V Quad PECL Driver TB5D2HDR
5V Quad PECL Driver 16-SOIC -40 to 85

5V Quad PECL Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDR - 054684-TB5D2HDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDR
054684-TB5D2HDR
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDR 054684-TB5D2HDR
Manufacturer: Texas Instruments Win Source Part Number: 054684-TB5D2HDR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054684-TB5D2HDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5D2HDR
Quad SOIC Interface Transceiver IC 710-TB5D2HDR
5-V quad PECL driver 16-SOIC -40 to 85 Product overview: TB5D2HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HDR can be used for catalog matching and distributor lookup.

5-V quad PECL driver 16-SOIC -40 to 85 Product overview: TB5D2HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5D2HDR
LVDS Interface IC TB5D2HDR
LVDS Interface IC 5V QUAD PECL DRIVER

LVDS Interface IC 5V QUAD PECL DRIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5D2HDR 054684-TB5D2HDR 710-TB5D2HDR TB5D2HDR
Product Name TB5D2H 5V Quad PECL Driver Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDR Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology PECL
Device Type TB5D2H 5V Quad PECL Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers