Texas Instruments TB5D2H 5V Quad PECL Driver TB5D2HD

Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5D2H 5V Quad PECL Driver - TB5D2HD - Texas Instruments
Dallas, TX, United States
TB5D2H 5V Quad PECL Driver
TB5D2HD
TB5D2H 5V Quad PECL Driver TB5D2HD
5V Quad PECL Driver 16-SOIC -40 to 85

5V Quad PECL Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5D2HD
Quad SOIC Interface Transceiver IC 710-TB5D2HD
5-V quad PECL driver 16-SOIC -40 to 85 Product overview: TB5D2HD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HD can be used for catalog matching and distributor lookup.

5-V quad PECL driver 16-SOIC -40 to 85 Product overview: TB5D2HD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HD - 121996-TB5D2HD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HD
121996-TB5D2HD
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HD 121996-TB5D2HD
Manufacturer: Texas Instruments Win Source Part Number: 121996-TB5D2HD Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121996-TB5D2HD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5D2HD
LVDS Interface IC TB5D2HD
LVDS Interface IC 5V QUAD PECL DRIVER

LVDS Interface IC 5V QUAD PECL DRIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5D2HD 710-TB5D2HD 121996-TB5D2HD TB5D2HD
Product Name TB5D2H 5V Quad PECL Driver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HD LVDS Interface IC
Technology PECL
Device Type TB5D2H 5V Quad PECL Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details