IC Interface Type:-; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 2 - 1 year; Device Type:Differential Line; Driver Case Style:SOIC; Filter Terminals:SMD; Input Current:40mA; No. of Pins:16Pins; No. of Receivers:0Receivers
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 16AC0382 |
| Product Name | Ic Interface Type Texas Instruments |
| Features | RoHS |