Texas Instruments TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers TB3R2DR

Description
TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85
Request a Quote
Description
TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TB3R2DR is a high-speed differential receiver from Texas Instruments designed for digital data or clock transmission over balanced lines. It operates with a single supply voltage of 3.3 V ±10% and features a common mode range from -0.5 V to 5.2 V. The device has a maximum propagation delay of 3.5 ns and incorporates a -125 mV threshold offset for preferred state output, ensuring the output defaults to a logic high when inputs are open or shorted to either V_CC or ground. The TB3R2DR has a high input impedance of approximately 8 k,Ѷ, minimizing loading on transmission lines when powered down. It is packaged in a 16-pin SOIC format and is rated for operation in temperatures ranging from -40°C to 85°C. The device also includes ESD protection with ratings of over 3 kV for the Human Body Model and 2 kV for the Charged Device Model, enhancing its reliability in various applications. This receiver is a suitable choice for engineers looking for a robust solution for high-speed differential signaling.

Datasheet Summary
Powered by GS/AI

The TB3R2DR is a high-speed differential receiver from Texas Instruments designed for digital data or clock transmission over balanced lines. It operates with a single supply voltage of 3.3 V ±10% and features a common mode range from -0.5 V to 5.2 V. The device has a maximum propagation delay of 3.5 ns and incorporates a -125 mV threshold offset for preferred state output, ensuring the output defaults to a logic high when inputs are open or shorted to either V_CC or ground. The TB3R2DR has a high input impedance of approximately 8 k,Ѷ, minimizing loading on transmission lines when powered down. It is packaged in a 16-pin SOIC format and is rated for operation in temperatures ranging from -40°C to 85°C. The device also includes ESD protection with ratings of over 3 kV for the Human Body Model and 2 kV for the Charged Device Model, enhancing its reliability in various applications. This receiver is a suitable choice for engineers looking for a robust solution for high-speed differential signaling.

Suppliers

Company
Product
Description
Supplier Links
TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers - TB3R2DR - Texas Instruments
Dallas, TX, United States
TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers
TB3R2DR
TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers TB3R2DR
TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85

TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB3R2DR - 054683-TB3R2DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB3R2DR
054683-TB3R2DR
Interface - Interface - Drivers, Receivers, Transceivers - TB3R2DR 054683-TB3R2DR
Manufacturer: Texas Instruments Win Source Part Number: 054683-TB3R2DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054683-TB3R2DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB3R2DR
Quad SOIC Interface Transceiver IC 710-TB3R2DR
3.3-V quad PECL receiver 16-SOIC -40 to 85 Product overview: TB3R2DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB3R2DR can be used for catalog matching and distributor lookup.

3.3-V quad PECL receiver 16-SOIC -40 to 85 Product overview: TB3R2DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB3R2DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TB3R2DR 054683-TB3R2DR 710-TB3R2DR
Product Name TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers Interface - Interface - Drivers, Receivers, Transceivers - TB3R2DR Quad SOIC Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers