TEXAS INSTRUMENTS
TB3R1LDR -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Drivers, Receivers, Transceivers
TB3R1LDR
Description
0/4 Receiver 16-SOIC
-
Quarktwin Technology Ltd.
Description
0/4 Receiver 16-SOIC
Suppliers
Drivers, Receivers, Transceivers
TB3R1LDR
Buy Now
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
TB3R1LDR |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
HQFN
Operating Frequency
400 to 4000 MHz
Supply Voltage
3 volts
View Details
Package Type
Surface Mount
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency
1575 MHz
View Details