Texas Instruments TB3R1 3.3V Quad PECL Receiver TB3R1DRE4

Description
3.3V Quad PECL Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V Quad PECL Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB3R1 3.3V Quad PECL Receiver - TB3R1DRE4 - Texas Instruments
Dallas, TX, United States
TB3R1 3.3V Quad PECL Receiver
TB3R1DRE4
TB3R1 3.3V Quad PECL Receiver TB3R1DRE4
3.3V Quad PECL Receiver 16-SOIC -40 to 85

3.3V Quad PECL Receiver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TB3R1DRE4
Product Name TB3R1 3.3V Quad PECL Receiver
Technology PECL
Device Type Receiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers