Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V 32-HTSSOP -25 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
55-W stereo, 114-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier 32-HTSSOP -25 to 85 Product overview: TAS5760MDAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MDAPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031888-TAS5760MDAPR
Packaging: Reel - TR
Type: Class D
Features: Depop
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Audio Amplifiers ClosedLoop I2S Input Amp w/ Pwr Limiter
IC AMP D MON/STER 55.2W 32HTSSOP
IC AMP D MON/STER 55.2W 32HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP D MON/STER 55.2W 32HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5760MDAPR | 296-40568-6-ND | 742-TAS5760MDAPR | 031888-TAS5760MDAPR | TAS5760MDAPR | TAS5760MDAPR | TAS5760MDAPR | TAS5760MDAPR | TAS5760MDAPR |
| Product Name | TAS5760M Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5760MDAPR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 32-HTSSOP | Surface Mount | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | ||
| Supply Voltage (VS) | 2.8 to 3.63 volts | 3 to 3.6 volts | 3 to 3.6 volts | 26.4 to 2.8 volts | |||||
| Output Power | 55.2 watts | 55.2 watts | 55.2 watts | 55.2 watts |