Amplifier IC 1-Channel (Mono) Class D 20-HTSSOP
IC AMP CLASS D MONO 10W 20HTSSOP
IC AMP CLASS D MONO 10W 20HTSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4668MHX/NOPB | LM4668MHX/NOPB | LM4668MHX/NOPB |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 9 to 14 volts | 14 to 9 volts | |
| Output Power | 10 watts | 10 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |