Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V 48-HTSSOP -25 to 85
21-W stereo, 42-W mono, 4.5- to 16.4-V supply, digital input Class-D audio amplifier 48-HTSSOP -25 to 85 Product overview: TAS5760LDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760LDCA can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Win Source Part Number: 1098016-TAS5760LDCA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TDA7491HV13TR; STA333BW13TR; TAS5751MDCAR; TAS5731PHP; STA333ML13TR; TAS5715PHPR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-36483-5,TEXTISTA
Base Product Number: TAS5760
Audio Amplifiers Closed Loop I2S Input Amp
IC AMP CLSS D MONO/STER 48HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5760LDCA | 742-TAS5760LDCA | 296-36483-5-ND | 1098016-TAS5760LDCA | TAS5760LDCA | TAS5760LDCA | TAS5760LDCA |
| Product Name | TAS5760L Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | Rail/Tube | "48-PowerTFSOP (0.240"", 6.10mm Width)" | 48-TFSOP (0.240", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16.5 volts | 2.8 to 3.63 volts | 3 to 3.6 volts | 16.5 to 2.8 volts | 3 to 3.6 volts |