Manufacturer: Texas Instruments
Win Source Part Number: 1264158-TAS5753MDDCA
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Categories: Integrated Circuits
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 24V
20-W stereo, 39-W mono, 4.5-to 26.4-V, digital input open loop Class-D audio amplifier w/ AGL & HP 48-HTSSOP 0 to 85 Product overview: TAS5753MDDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5753MDDCAR can be used for catalog matching and distributor lookup.
Amplifier IC Class D 48-HTSSOP
Amplifier IC Class D 48-HTSSOP
IC AMP CLASS D 48HTSSOP
IC AMP CLASS D 48HTSSOP
Amplifier IC Class D 48-HTSSOP
Audio Amplifiers 25W, 26V, Stereo, Open-Loop I2S Input Audio Class-D Amplifier with EQ, 3-Band AGL and Headphone Out 48-HTSSOP 0 to 85
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1264158-TAS5753MDDCAR | 742-TAS5753MDDCAR | 296-45350-2-ND | TAS5753MDDCAR | TAS5753MDDCAR | TAS5753MDDCAR | TAS5753MDDCAR |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5753MDDCAR | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 24 volts | 4.5 to ? volts | 4.5 to 24 volts | 24 to 4.5 volts | 4.5 to 24 volts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Features | Thermal Shutdown Protection |