Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
25-W stereo, 40-W mono, 8- to 26.4-V, digital input open loop Class-D audio amplifier w/ EQ & AGL 48-HTSSOP 0 to 85 Product overview: TAS5751MDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5751MDCA can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 25W 48HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STER 25W 48HTSSOP
Audio Amplifiers 25-W, 8V-26.4V Open-Loop Digital Input Audio Power Amplifier with EQ and 3-Band AGL 48-HTSSOP 0 to 85
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-44107-5-ND | 742-TAS5751MDCA | TAS5751MDCA | TAS5751MDCA | TAS5751MDCA | TAS5751MDCA |
| Product Name | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to ? volts | 26.4 to 3 volts | 3 to 3.6 volts | ||
| Output Power | 25 watts | 25 watts | 25 watts | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |