Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers TAS5733LEVM

Description
Win Source Part Number: 1098014-TAS5733LEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5733L Max Output Power x Channels @ Load: 10W x 2 @ 8Ohm Board Type: Fully Populated Voltage - Supply: 8V ~ 16.5V Alternative Parts (Cross-Reference): TAS5733LEVMTAS5733LE VM .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44095 Base Product Number: TAS5733 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1098014-TAS5733LEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5733L Max Output Power x Channels @ Load: 10W x 2 @ 8Ohm Board Type: Fully Populated Voltage - Supply: 8V ~ 16.5V Alternative Parts (Cross-Reference): TAS5733LEVMTAS5733LE VM .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44095 Base Product Number: TAS5733 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1098014-TAS5733LEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1098014-TAS5733LEVM
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1098014-TAS5733LEVM
Win Source Part Number: 1098014-TAS5733LEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5733L Max Output Power x Channels @ Load: 10W x 2 @ 8Ohm Board Type: Fully Populated Voltage - Supply: 8V ~ 16.5V Alternative Parts (Cross-Reference): TAS5733LEVMTAS5733LE VM .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44095 Base Product Number: TAS5733 RoHS Status: Not applicable

Win Source Part Number: 1098014-TAS5733LEVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5733L
Max Output Power x Channels @ Load: 10W x 2 @ 8Ohm
Board Type: Fully Populated
Voltage - Supply: 8V ~ 16.5V
Alternative Parts (Cross-Reference): TAS5733LEVMTAS5733LEVM .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-44095
Base Product Number: TAS5733
RoHS Status: Not applicable

Buy Now Datasheet
Audio Amplifier Evaluation Boards - 296-44095-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
296-44095-ND
Audio Amplifier Evaluation Boards 296-44095-ND
TAS5733L - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

TAS5733L - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
TAS5733LEVM
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards TAS5733LEVM
EVAL BOARD FOR TAS5733

EVAL BOARD FOR TAS5733

Supplier's Site
Sheung Wan, Hong Kong
Audio IC Development Tools
TAS5733LEVM
Audio IC Development Tools TAS5733LEVM
Audio IC Development Tools TAS5733LEVM

Audio IC Development Tools TAS5733LEVM

Buy Now Datasheet
Evaluation Board, Class-D Audio Amp; Silicon Manufacturer Texas Instruments - 26AJ9780 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Class-D Audio Amp; Silicon Manufacturer Texas Instruments
26AJ9780
Evaluation Board, Class-D Audio Amp; Silicon Manufacturer Texas Instruments 26AJ9780
EVALUATION BOARD, CLASS-D AUDIO AMP; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TAS5733L; Kit Application Type:Audio; Application Sub Type:Audio Power Amplifier - Class D; Kit Contents:Eval Board TAS5733L; Product RoHS Compliant: Yes

EVALUATION BOARD, CLASS-D AUDIO AMP; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TAS5733L; Kit Application Type:Audio; Application Sub Type:Audio Power Amplifier - Class D; Kit Contents:Eval Board TAS5733L; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1098014-TAS5733LEVM 296-44095-ND TAS5733LEVM TAS5733LEVM 26AJ9780
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards Audio IC Development Tools Evaluation Board, Class-D Audio Amp; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLGE1-252R+,GE0805C-9,50OHM - TB-1009+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2576810 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Bluetooth, WiFi
Ports Wireless
View Details