Texas Instruments Linear - Linear - Amplifiers - Audio - TAS5722LRSMT TAS5722LRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 796340-TAS5722LRSMT Packaging: Reel package Type: Class D Operating Temperature Range: -25°C ~ 85°C (TA) Features: Depop, Short-Circuit Protection Package: 32-VFQFN Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: 4.5 V ~ 17 V Max Output Power x Channels @ Load: 15W x 1 @ 4 Ohm Family Name: TAS5722L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): NJU#8752BKM1; NJU8752BV ; NJU8752BKP4; NJU#8752BV-TE1; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796340-TAS5722LRSMT Packaging: Reel package Type: Class D Operating Temperature Range: -25°C ~ 85°C (TA) Features: Depop, Short-Circuit Protection Package: 32-VFQFN Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: 4.5 V ~ 17 V Max Output Power x Channels @ Load: 15W x 1 @ 4 Ohm Family Name: TAS5722L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): NJU#8752BKM1; NJU8752BV ; NJU8752BKP4; NJU#8752BV-TE1; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TAS5722LRSMT - 796340-TAS5722LRSMT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5722LRSMT
796340-TAS5722LRSMT
Linear - Linear - Amplifiers - Audio - TAS5722LRSMT 796340-TAS5722LRSMT
Manufacturer: Texas Instruments Win Source Part Number: 796340-TAS5722LRSMT Packaging: Reel package Type: Class D Operating Temperature Range: -25°C ~ 85°C (TA) Features: Depop, Short-Circuit Protection Package: 32-VFQFN Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: 4.5 V ~ 17 V Max Output Power x Channels @ Load: 15W x 1 @ 4 Ohm Family Name: TAS5722L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): NJU#8752BKM1; NJU8752BV ; NJU8752BKP4; NJU#8752BV-TE1; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796340-TAS5722LRSMT
Packaging: Reel package
Type: Class D
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Depop, Short-Circuit Protection
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 4.5 V ~ 17 V
Max Output Power x Channels @ Load: 15W x 1 @ 4 Ohm
Family Name: TAS5722L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): NJU#8752BKM1; NJU8752BV ; NJU8752BKP4; NJU#8752BV-TE1;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 796340-TAS5722LRSMT
Product Name Linear - Linear - Amplifiers - Audio - TAS5722LRSMT
Supply Voltage Other; 4.5 V ~ 17 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers