Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
IC AMP CLASS D MONO 20W 32HTSSOP
IC AMP CLASS D MONO 20W 32HTSSOP
Audio Amplifiers TAS5720A-Q1 1x25-W Digital Input Closed-Loop Automotive Class-D Audio Amplifier 32-HTSSOP -40 to 105
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5720ATDAPQ1-ND | TAS5720ATDAPQ1 | TAS5720ATDAPQ1 | TAS5720ATDAPQ1 | TAS5720ATDAPQ1 | TAS5720ATDAPQ1 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | |||
| Output Power | 20 watts | 20 watts | 20 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class D | Class D |