PROTOTYPE
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5707LPHP | TAS5707LPHP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 26 to 3 volts | 3 to 26 volts |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | 48-PowerTQFP | QFP; 48-PowerTQFP |
| Life Cycle Stage | Active |