20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC 64-HTQFP 0 to 85
20-W stereo, 8- to 23-V supply, digital input, open loop Class-D audio amplifier w/ speaker EQ & DRC 64-HTQFP 0 to 85 Product overview: TAS5705PAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5705PAP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones and Subwoofer Class D 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1321769-TAS5705PAP
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tray
Type: Class D
Features: Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Standard Package: 160
Mounting: Surface Mount
Output Type: 2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm
Voltage - Supply: 8V ~ 23V
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 64-PowerTQFP
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TAS5705PAPG4,2156-TA
Base Product Number: TAS5705
RoHS Status: ROHS3 Compliant
Audio Amplifiers 20W stereo Dig Audio Pwr Amp
Amplifier IC 2-Channel (Stereo) with Stereo Headphones and Subwoofer Class D 64-HTQFP (10x10)
IC AMP CLASS D STER 20W 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5705PAP | 742-TAS5705PAP | TAS5705PAP-ND | 1321769-TAS5705PAP | TAS5705PAP | TAS5705PAP | TAS5705PAP |
| Product Name | TAS5705 20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | Tray | 64-PowerTQFP | QFP; 64-PowerTQFP | QFP; 64-PowerTQFP | 64-PowerTQFP | ||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 23 volts | 8 to 23 volts | 8 to 23 volts | 23 to 8 volts |