Win Source Part Number: 1019231-TAS5634DDV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 600W x 1 @ 3Ohm; 300W x 2 @ 6Ohm
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TAS5634
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
300-W stereo, 600-W mono, 12- to 62-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5634DDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5634DDV can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 600W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 600W 44HTSSOP
Audio Amplifiers 300-W Stereo / 600-W Mono HD Digital Input, 58V Class-D Amplifier Power Stage 44-HTSSOP 0 to 70
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1019231-TAS5634DDV | TAS5634DDV-ND | 742-TAS5634DDV | TAS5634DDV | TAS5634DDV | TAS5634DDV | TAS5634DDV |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to ? volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||
| Output Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Operation Class | Class D | Class D | Class D |