Manufacturer: Texas Instruments
Win Source Part Number: 796329-TAS5624ADDVEV
Series: PurePath HD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 12 V ~ 38 V
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TAS5624A
Max Output Power x Channels @ Load: 400W x 1 @ 1.5 Ohm; 200W x 2 @ 3 Ohm
Family Name: TAS5624
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796329-TAS5624ADDVEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5624ADDVEVM |
| Supply Voltage (VS) | 12 to 38 volts |