PWM input 160W Stereo (300W total) class D amplifier with integrated feedback 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 125111-TAS5616PHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 25 V to 52.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
PWM input 160W Stereo (300W total) class D amplifier with integrated feedback 64-HTQFP 0 to 70 Product overview: TAS5616PHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W, 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5616PHDR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 300W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 300W 64HTQFP
Audio Amplifiers PWM inp 160W Stereo
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5616PHDR | 296-25265-2-ND | 125111-TAS5616PHDR | 742-TAS5616PHDR | TAS5616PHDR | TAS5616PHDR | TAS5616PHDR | TAS5616PHDR |
| Product Name | TAS5616 PWM input 160W Stereo (300W total) class D amplifier with integrated feedback | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5616PHDR | 160W 300W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | 25 to 52.5 volts | ||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |