PWM input 160W Stereo (300W total) class D amplifier with integrated feedback 44-HSSOP 0 to 70
PWM input 160W Stereo (300W total) class D amplifier with integrated feedback 44-HSSOP 0 to 70 Product overview: TAS5616DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W, 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5616DKDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 796326-TAS5616DKDR
Series: PurePath HD
Packaging: Reel package
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 52.5 V
Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Family Name: TAS5616
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5616PHDR; TAS5616PHD; TAS5616DKD;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 300W 44HSSOP
IC AMP D MONO/STER 300W 44HSSOP
Audio Amplifiers PWM inp 150W Stereo class D Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5616DKDR | 742-TAS5616DKDR | 296-24635-2-ND | 796326-TAS5616DKDR | TAS5616DKDR | TAS5616DKDR | TAS5616DKDR | TAS5616DKDR |
| Product Name | TAS5616 PWM input 160W Stereo (300W total) class D amplifier with integrated feedback | 160W 300W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5616DKDR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tape and Reel | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | ||||
| Features | Thermal Shutdown Protection |