The TAS5613APHD is a 64-pin HTQFP package high-performance analog-input Class D amplifier with PurePath™ HD technology, designed for stereo or mono audio power stages. It delivers up to 150 W per channel in stereo BTL configuration into 4 Ω loads at 1% THD+N, or 300 W in mono PBTL mode. The device integrates closed-loop feedback for ultra-low distortion (<0.03% THD at 1 W into 4 Ω), high SNR (>100 dB A-weighted), and click-and-pop-free operation. Thermal performance includes a junction-to-case thermal resistance of 3.2 °C/W for two BTL channels and 5.4 °C/W for one BTL channel. It features overtemperature, under-voltage, and short-circuit protection with fault reporting, and is qualified for operation from 0 °C to 70 °C.
150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 300W 64HTQFP
Audio Amplifiers 150W St PurePath HD Ana-Inp Pwr Stage
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5613APHD | 296-25588-ND | TAS5613APHD | TAS5613APHD | TAS5613APHD |
| Product Name | TAS5613A 150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||
| Package Type | HSSOP,HTQFP | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts | ||
| Output Power | 300 watts | 300 watts |