150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage 44-HSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 300W 44HSSOP
IC AMP D MONO/STER 300W 44HSSOP
Audio Amplifiers 150W St/300W Mono HD Ana-Inp Pwr Stage
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5613ADKD | TAS5613ADKD-ND | TAS5613ADKD | TAS5613ADKD | TAS5613ADKD | TAS5613ADKD |
| Product Name | TAS5613A 150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | HSSOP,HTQFP | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts | |||
| Output Power | 300 watts | 300 watts | 300 watts |