125 W Stereo/250W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 125
125-W stereo, 250-W mono, 12- to 34-V supply, PWM input class-D audio amplifier 44-HTSSOP 0 to 125 Product overview: TAS5612LADDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5612LADDV can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
Audio Amplifiers 125W St/250W Mono HD Dig-In Pwr Stage
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5612LADDV | 742-TAS5612LADDV | 296-30493-5-ND | TAS5612LADDV | TAS5612LADDV | TAS5612LADDV | TAS5612LADDV |
| Product Name | TAS5612LA 125 W Stereo/250W Mono PurePath HD Digital-Input Power Stage | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | Rail/Tube | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 12 volts | 12 to 34 volts | 12 to 34 volts | 34 to 12 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |