Texas Instruments Standard Linear and Logic Audio Special Purpose TAS5548DCA

Description
Audio Modulator 8 Channel 56-HTSSOP
Request a Quote Datasheet
Description
Audio Modulator 8 Channel 56-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-35541-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Modulator 8 Channel 56-HTSSOP

Audio Modulator 8 Channel 56-HTSSOP

Buy Now Datasheet
Audio Special Purpose - TAS5548DCA - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
TAS5548DCA
Audio Special Purpose TAS5548DCA
IC MODULATOR 56HTSSOP

IC MODULATOR 56HTSSOP

Supplier's Site Datasheet
Audio Processor, 8Ch, Pwm O/p, 56Htssop; Audio Control Type Texas Instruments - 29AH7762 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, 8Ch, Pwm O/p, 56Htssop; Audio Control Type Texas Instruments
29AH7762
Audio Processor, 8Ch, Pwm O/p, 56Htssop; Audio Control Type Texas Instruments 29AH7762
AUDIO PROCESSOR, 8CH, PWM O/P, 56HTSSOP; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2C; Audio IC Case Style:HTSSOP; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

AUDIO PROCESSOR, 8CH, PWM O/P, 56HTSSOP; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2C; Audio IC Case Style:HTSSOP; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 296-35541-5-ND TAS5548DCA 29AH7762
Product Name Audio Special Purpose Audio Processor, 8Ch, Pwm O/p, 56Htssop; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "56-PowerTFSOP (0.240"", 6.10mm Width)" HTSSOP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - SI8241BB-D-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers