Texas Instruments Audio Special Purpose - TAS5508PAGR TAS5508PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 102628-TAS5508PAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 102628-TAS5508PAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5508PAGR - 102628-TAS5508PAGR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5508PAGR
102628-TAS5508PAGR
Audio Special Purpose - TAS5508PAGR 102628-TAS5508PAGR
Manufacturer: Texas Instruments Win Source Part Number: 102628-TAS5508PAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102628-TAS5508PAGR
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 102628-TAS5508PAGR
Product Name Audio Special Purpose - TAS5508PAGR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers