Texas Instruments Audio Special Purpose - DRV135UAG4 DRV135UAG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168555-DRV135UAG4 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Operating Supply Voltage: ±4.5 V ~ 18 V Function: Line Driver Interface: Analog Number of Channels: 2 Family Name: DRV135 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SSM2142S-REEL; SSM2142P; SSM2142S; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168555-DRV135UAG4 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Operating Supply Voltage: ±4.5 V ~ 18 V Function: Line Driver Interface: Analog Number of Channels: 2 Family Name: DRV135 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SSM2142S-REEL; SSM2142P; SSM2142S; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - DRV135UAG4 - 1168555-DRV135UAG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DRV135UAG4
1168555-DRV135UAG4
Audio Special Purpose - DRV135UAG4 1168555-DRV135UAG4
Manufacturer: Texas Instruments Win Source Part Number: 1168555-DRV135UAG4 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Operating Supply Voltage: ±4.5 V ~ 18 V Function: Line Driver Interface: Analog Number of Channels: 2 Family Name: DRV135 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SSM2142S-REEL; SSM2142P; SSM2142S; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1168555-DRV135UAG4
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Operating Supply Voltage: ±4.5 V ~ 18 V
Function: Line Driver
Interface: Analog
Number of Channels: 2
Family Name: DRV135
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SSM2142S-REEL; SSM2142P; SSM2142S;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking, Industrial

Buy Now Datasheet
Audio Special Purpose - DRV135UAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
DRV135UAG4
Audio Special Purpose DRV135UAG4
Audio Line Driver 1 Channel 8-SOIC

Audio Line Driver 1 Channel 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
DRV135UAG4
Audio Amplifiers DRV135UAG4
Audio Amplifiers AUDIO LINE DRIVERS

Audio Amplifiers AUDIO LINE DRIVERS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 1168555-DRV135UAG4 DRV135UAG4 DRV135UAG4
Product Name Audio Special Purpose - DRV135UAG4 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.5 to 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLC2201-SP Space Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203V2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details