Texas Instruments LM48312 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S LM48312TLX/NOPB

Description
2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM48312 2.6W, Ultra-Low EMI, Filterless,  Mono Class D Audio Power Amplifier with E2S - LM48312TLX/NOPB - Texas Instruments
Dallas, TX, United States
LM48312 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S
LM48312TLX/NOPB
LM48312 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S LM48312TLX/NOPB
2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85

2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-36613-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36613-2-ND
Audio Amplifiers 296-36613-2-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM48312TLX/NOPB - 002620-LM48312TLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM48312TLX/NOPB
002620-LM48312TLX/NOPB
Linear - Linear - Amplifiers - Audio - LM48312TLX/NOPB 002620-LM48312TLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002620-LM48312TLX/NO PB Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.6W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-uSMD Dimension: 9-WFBGA Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002620-LM48312TLX/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.6W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM48312TLX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM48312TLX/NOPB
IC AMP CLASS D MONO 2.6W 9USMD

IC AMP CLASS D MONO 2.6W 9USMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM48312TLX/NOPB
Audio Amplifiers LM48312TLX/NOPB
Audio Amplifiers 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85

Audio Amplifiers 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Audio - LM48312TLX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM48312TLX/NOPB
Linear - Amplifiers - Audio LM48312TLX/NOPB
IC AMP CLASS D MONO 2.6W 9USMD

IC AMP CLASS D MONO 2.6W 9USMD

Supplier's Site Datasheet
Audio Amplifiers - LM48312TLX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM48312TLX/NOPB
Audio Amplifiers LM48312TLX/NOPB
Amplifier IC 1-Channel (Mono) Class D 9-uSMD

Amplifier IC 1-Channel (Mono) Class D 9-uSMD

Buy Now Datasheet
Audio Amplifiers - LM48312TLX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM48312TLX/NOPB
Audio Amplifiers LM48312TLX/NOPB
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number LM48312TLX/NOPB 296-36613-2-ND 002620-LM48312TLX/NOPB LM48312TLX/NOPB LM48312TLX/NOPB LM48312TLX/NOPB LM48312TLX/NOPB LM48312TLX/NOPB
Product Name LM48312 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM48312TLX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Output Power 2.6 watts 2.6 watts 2.6 watts 2.6 watts 2.6 watts 2.6 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA 9-WFBGA, DSBGA 9-uSMD 9-WFBGA, DSBGA 9-WFBGA 9-WFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C10DWVR - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details