Texas Instruments Audio Special Purpose - TAS5001PFBRG4 TAS5001PFBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054658-TAS5001PFBRG4 Packaging: Reel - TR Specifications: 96dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054658-TAS5001PFBRG4 Packaging: Reel - TR Specifications: 96dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5001PFBRG4 - 054658-TAS5001PFBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5001PFBRG4
054658-TAS5001PFBRG4
Audio Special Purpose - TAS5001PFBRG4 054658-TAS5001PFBRG4
Manufacturer: Texas Instruments Win Source Part Number: 054658-TAS5001PFBRG4 Packaging: Reel - TR Specifications: 96dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054658-TAS5001PFBRG4
Packaging: Reel - TR
Specifications: 96dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 054658-TAS5001PFBRG4
Product Name Audio Special Purpose - TAS5001PFBRG4
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details