Texas Instruments TAS3308 Digital Audio SoC with PWM TAS3308PZTR

Description
Digital Audio SoC with PWM 100-TQFP 0 to 70
Request a Quote Datasheet
Description
Digital Audio SoC with PWM 100-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3308 Digital Audio SoC with PWM - TAS3308PZTR - Texas Instruments
Dallas, TX, United States
TAS3308 Digital Audio SoC with PWM
TAS3308PZTR
TAS3308 Digital Audio SoC with PWM TAS3308PZTR
Digital Audio SoC with PWM 100-TQFP 0 to 70

Digital Audio SoC with PWM 100-TQFP 0 to 70

Supplier's Site Datasheet
Audio Special Purpose - TAS3308PZTR - 031855-TAS3308PZTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS3308PZTR
031855-TAS3308PZTR
Audio Special Purpose - TAS3308PZTR 031855-TAS3308PZTR
Manufacturer: Texas Instruments Win Source Part Number: 031855-TAS3308PZTR Packaging: Reel - TR Applications: Consumer Audio, Musical Instruments Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 031855-TAS3308PZTR
Packaging: Reel - TR
Applications: Consumer Audio, Musical Instruments
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3308PZTR 031855-TAS3308PZTR
Product Name TAS3308 Digital Audio SoC with PWM Audio Special Purpose - TAS3308PZTR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details