Texas Instruments TAS3208 Dual Core Digital Audio Processor TAS3208PZPR

Description
Dual Core Digital Audio Processor 100-HTQFP -20 to 70
Request a Quote Datasheet
Description
Dual Core Digital Audio Processor 100-HTQFP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3208 Dual Core Digital Audio Processor - TAS3208PZPR - Texas Instruments
Dallas, TX, United States
TAS3208 Dual Core Digital Audio Processor
TAS3208PZPR
TAS3208 Dual Core Digital Audio Processor TAS3208PZPR
Dual Core Digital Audio Processor 100-HTQFP -20 to 70

Dual Core Digital Audio Processor 100-HTQFP -20 to 70

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZPR - 054657-TAS3208PZPR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZPR
054657-TAS3208PZPR
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZPR 054657-TAS3208PZPR
Manufacturer: Texas Instruments Win Source Part Number: 054657-TAS3208PZPR Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-HTQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054657-TAS3208PZPR
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Clock Rate: 135MHz
On-Chip RAM: 30.3kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 100-HTQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3208PZPR 054657-TAS3208PZPR
Product Name TAS3208 Dual Core Digital Audio Processor Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZPR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901SA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details