Dual Core Digital Audio Processor 100-HTQFP -20 to 70 Product overview: TAS3208PZP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208PZP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 131380-TAS3208PZP
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Clock Rate: 135MHz
On-Chip RAM: 30.3kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 100-HTQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DGTL AUDIO PROCESSOR 100HTQFP
IC DGTL AUDIO PROCESSOR 100HTQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TAS3208PZP | 131380-TAS3208PZP | 296-21713-ND | TAS3208PZP |
| Product Name | Dual Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZP | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; HTQFP | QFP; TQFP; Other; 100-HTQFP (14x14) | TQFP; Other; 100-TQFP Exposed Pad | QFP; TQFP; Other; 100-TQFP Exposed Pad |
| Clock Speed | 135 MHz | 135 MHz | 135 MHz | 135 MHz |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |