Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZP TAS3208IPZP

Description
Manufacturer: Texas Instruments Win Source Part Number: 141147-TAS3208IPZP Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TAS3208IPZPR; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141147-TAS3208IPZP Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TAS3208IPZPR; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZP
141147-TAS3208IPZP
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZP 141147-TAS3208IPZP
Manufacturer: Texas Instruments Win Source Part Number: 141147-TAS3208IPZP Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TAS3208IPZPR; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141147-TAS3208IPZP
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Clock Rate: 135MHz
On-Chip RAM: 30.3kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TAS3208IPZPR; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-23645-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-23645-ND
DSP (Digital Signal Processors) 296-23645-ND
IC DGTL AUDIO PROC 100-HTQFP

IC DGTL AUDIO PROC 100-HTQFP

Buy Now Datasheet
Singapore, Singapore
Audio Processor Bass/Treble 0.4MHz 100-Pin HTQFP EP Product overview: TAS3208IPZP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 0.4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208IPZP can be used for catalog matching and distributor lookup.

Audio Processor Bass/Treble 0.4MHz 100-Pin HTQFP EP Product overview: TAS3208IPZP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 0.4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208IPZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TAS3208IPZP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TAS3208IPZP
DSP (Digital Signal Processors) TAS3208IPZP
IC DGTL AUDIO PROC 100-HTQFP

IC DGTL AUDIO PROC 100-HTQFP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 141147-TAS3208IPZP 296-23645-ND 698-TAS3208IPZP TAS3208IPZP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZP DSP (Digital Signal Processors) 0.4MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 3.30V 3.3V
Package Type QFP; TQFP; Other; 100-HTQFP (14x14) TQFP; Other; 100-TQFP Exposed Pad Other; HTQFP QFP; TQFP; Other; 100-TQFP Exposed Pad
Clock Speed 135 MHz 135 MHz 135 MHz 135 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21362BSWZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details